IC MPU MPC85XX 1.5GHZ 783FCPBGA Product overview: MPC8548EVJAVHD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVJAVHD can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747689-MPC8548EVJAVH
Manufacturer Homepage: www.freescale.com
Reference case: BGA
Reference Date Code: 15+13+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)
Microprocessors - MPU FG PQ38 8548 Rev 3 Lead-free
IC MPU MPC85XX 1.5GHZ 783FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8548EVJAVHD | MPC8548EVJAVHD-ND | 747689-MPC8548EVJAVHD | MPC8548EVJAVHD | MPC8548EVJAVHD | MPC8548EVJAVHD |
| Product Name | 1.5GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC8548EVJAVHD | Microprocessors | Microprocessors - MPU | Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 |