Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009816-MPC8548ECVTA
Packaging: Bulk
Mounting: SMD (SMT)
Categories: OEM Parts(M-N)
Case / Package: FCBGA
Max Frequency: 1.333 GHz
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009816-MPC8548ECVTAUJA |
| Product Name | OEM Parts - OEM Parts (M - N) - MPC8548ECVTAUJA |