NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8548CVJAQGD MPC8548CVJAQGD

Description
Manufacturer: NXP Win Source Part Number: 927932-MPC8548CVJAQG D Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Tray Family Name: MPC8548 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14023, 935323601557, MPC8548CVJAQGD-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927932-MPC8548CVJAQG D Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Tray Family Name: MPC8548 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14023, 935323601557, MPC8548CVJAQGD-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8548CVJAQGD - 927932-MPC8548CVJAQGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548CVJAQGD
927932-MPC8548CVJAQGD
Embedded - Embedded - Microprocessors - MPC8548CVJAQGD 927932-MPC8548CVJAQGD
Manufacturer: NXP Win Source Part Number: 927932-MPC8548CVJAQG D Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Tray Family Name: MPC8548 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14023, 935323601557, MPC8548CVJAQGD-ND

Manufacturer: NXP
Win Source Part Number: 927932-MPC8548CVJAQGD
Series: MPC85xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.0GHz
Package: 783-BBGA, FCBGA
Package: Tray
Family Name: MPC8548
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14023, 935323601557, MPC8548CVJAQGD-ND

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MPC8548CVJAQGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MPC8548CVJAQGD
1.0GHZ Embedded Microprocessor MPU 694-MPC8548CVJAQGD
IC MPU MPC85XX 1.0GHZ 783FCPBGA Product overview: MPC8548CVJAQGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548CVJAQGD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.0GHZ 783FCPBGA Product overview: MPC8548CVJAQGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548CVJAQGD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14023-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14023-ND
Microprocessors 568-14023-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8548CVJAQGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548CVJAQGD
Microprocessors MPC8548CVJAQGD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8548CVJAQGD - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8548CVJAQGD
Microprocessors MPC8548CVJAQGD
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8548CVJAQGD
Microprocessors - MPU MPC8548CVJAQGD
Microprocessors - MPU FG PQ38 8548 Rev 3 Lead-free

Microprocessors - MPU FG PQ38 8548 Rev 3 Lead-free

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8548CVJAQGD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8548CVJAQGD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8548CVJAQGD
IC MPU MPC85XX 1.0GHZ 783FCPBGA

IC MPU MPC85XX 1.0GHZ 783FCPBGA

Supplier's Site
Embedded - Microprocessors - MPC8548CVJAQGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548CVJAQGD
Embedded - Microprocessors MPC8548CVJAQGD
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927932-MPC8548CVJAQGD 694-MPC8548CVJAQGD 568-14023-ND MPC8548CVJAQGD MPC8548CVJAQGD MPC8548CVJAQGD MPC8548CVJAQGD MPC8548CVJAQGD
Product Name Embedded - Embedded - Microprocessors - MPC8548CVJAQGD 1.0GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type P-BGA; Other; 783-FCPBGA (29x29) Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AM1806BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details