NXP SEMICONDUCTORS
MPC8547EVTAQGD557 -- MICROPROCESSORS
NXP Semiconductors
Microprocessors
MPC8547EVTAQGD557
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Datasheet
Description
Microprocessor IC *
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MPC8547EVTAQGD557 |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Package Type
Other; 169-PGA (44.7x44.7)
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
2 suppliers
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
500 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 689 pin WB- TePBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|