NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8544VTARJA MPC8544VTARJA

Description
Manufacturer: NXP Win Source Part Number: 927931-MPC8544VTARJA Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.067GHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927931-MPC8544VTARJA Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.067GHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8544VTARJA - 927931-MPC8544VTARJA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8544VTARJA
927931-MPC8544VTARJA
Embedded - Embedded - Microprocessors - MPC8544VTARJA 927931-MPC8544VTARJA
Manufacturer: NXP Win Source Part Number: 927931-MPC8544VTARJA Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.067GHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927931-MPC8544VTARJA
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.067GHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32bit 1.067GHz 1.8V Embedded Microprocessor MPU - 694-MPC8544VTARJA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1.067GHz 1.8V Embedded Microprocessor MPU
694-MPC8544VTARJA
32-bit 32bit 1.067GHz 1.8V Embedded Microprocessor MPU 694-MPC8544VTARJA
MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.067GHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8544VTARJA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.067GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.067GHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544VTARJA can be used for catalog matching and distributor lookup.

MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.067GHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8544VTARJA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.067GHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.067GHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544VTARJA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8544VTARJA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8544VTARJA-ND
Microprocessors MPC8544VTARJA-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8544VTARJA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544VTARJA
Embedded - Microprocessors MPC8544VTARJA
IC MPU MPC85XX 1.067GHZ 783BGA

IC MPU MPC85XX 1.067GHZ 783BGA

Supplier's Site Datasheet
Microprocessors - MPU PQ38K 8544 - 568-MPC8544VTARJA - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU PQ38K 8544
568-MPC8544VTARJA
Microprocessors - MPU PQ38K 8544 568-MPC8544VTARJA
Microprocessors - MPU PQ38K 8544

Microprocessors - MPU PQ38K 8544

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8544VTARJA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8544VTARJA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8544VTARJA
IC MPU MPC85XX 1.067GHZ 783BGA

IC MPU MPC85XX 1.067GHZ 783BGA

Supplier's Site
Microprocessors - MPC8544VTARJA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544VTARJA
Microprocessors MPC8544VTARJA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8544VTARJA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544VTARJA
Microprocessors MPC8544VTARJA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927931-MPC8544VTARJA 694-MPC8544VTARJA MPC8544VTARJA-ND MPC8544VTARJA 568-MPC8544VTARJA MPC8544VTARJA MPC8544VTARJA
Product Name Embedded - Embedded - Microprocessors - MPC8544VTARJA 32-bit 32bit 1.067GHz 1.8V Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors - MPU PQ38K 8544 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type P-BGA; Other; 783-FCPBGA (29x29) Other; Tray Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Architecture RISC
Microprocessor Family PowerQUICC III MPC85xx Processor PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 1 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type P-BGA; Other; 689 TePBGA II
Clock Speed 800 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details