NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8544VTANG MPC8544VTANG

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226426-MPC8544VTANG Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226426-MPC8544VTANG Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8544VTANG - 1226426-MPC8544VTANG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8544VTANG
1226426-MPC8544VTANG
Embedded - Embedded - Microprocessors - MPC8544VTANG 1226426-MPC8544VTANG
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226426-MPC8544VTANG Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226426-MPC8544VTANG
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
800MHZ Embedded Microprocessor MPU - 694-MPC8544VTANG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MPC8544VTANG
800MHZ Embedded Microprocessor MPU 694-MPC8544VTANG
IC MPU MPC85XX 800MHZ 783FCBGA Product overview: MPC8544VTANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544VTANG can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 800MHZ 783FCBGA Product overview: MPC8544VTANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544VTANG can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - MPC8544VTANG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8544VTANG-ND
Microprocessors MPC8544VTANG-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8544VTANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544VTANG
Microprocessors MPC8544VTANG
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)

Buy Now Datasheet
Microprocessors - MPU PQ38K 8544 - 568-MPC8544VTANG - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU PQ38K 8544
568-MPC8544VTANG
Microprocessors - MPU PQ38K 8544 568-MPC8544VTANG
Microprocessors - MPU PQ38K 8544

Microprocessors - MPU PQ38K 8544

Supplier's Site
Embedded - Microprocessors - MPC8544VTANG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544VTANG
Embedded - Microprocessors MPC8544VTANG
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226426-MPC8544VTANG 694-MPC8544VTANG MPC8544VTANG-ND MPC8544VTANG 568-MPC8544VTANG MPC8544VTANG
Product Name Embedded - Embedded - Microprocessors - MPC8544VTANG 800MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors - MPU PQ38K 8544 Embedded - Microprocessors
Package Type Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM2901CPCB - Lingto Electronic Limited
Specs
Microprocessor Family AM2901
View Details
AM1705 Sitara Processor - AM1705BPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details