NXP Semiconductors Microprocessors MPC8544CVTALFA

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8544CVTALFA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8544CVTALFA-ND
Microprocessors MPC8544CVTALFA-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
667MHZ Embedded Microprocessor MPU - 694-MPC8544CVTALFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8544CVTALFA
667MHZ Embedded Microprocessor MPU 694-MPC8544CVTALFA
IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8544CVTALFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544CVTALFA can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8544CVTALFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8544CVTALFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1167843-MPC8544CVTALFA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1167843-MPC8544CVTALFA
Integrated Circuits (ICs) - Embedded - Microprocessors 1167843-MPC8544CVTALFA
Win Source Part Number: 1167843-MPC8544CVTAL FA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC85xx Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 667MHz Co-Processors/DSP: Signal Processing; SPE RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, PCI Standard Package: 36 Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): MPC8544CVTALF(A); ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: NXPFREMPC8544CVTALFA ,935314397557,2156-M PC8544CVTALFA-NX Base Product Number: MPC85 Product Status: Obsolete

Win Source Part Number: 1167843-MPC8544CVTALFA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC85xx
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 667MHz
Co-Processors/DSP: Signal Processing; SPE
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, I2C, PCI
Standard Package: 36
Package / Case: 783-BBGA, FCBGA
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MPC8544CVTALF(A);
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: NXPFREMPC8544CVTALFA,935314397557,2156-MPC8544CVTALFA-NX
Base Product Number: MPC85
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - MPC8544CVTALFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8544CVTALFA
Microprocessors MPC8544CVTALFA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8544CVTALFA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8544CVTALFA
Microprocessors MPC8544CVTALFA
IC MPU MPC85XX 667MHZ 783FCBGA

IC MPU MPC85XX 667MHZ 783FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8544CVTALFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8544CVTALFA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8544CVTALFA
IC MPU MPC85XX 667MHZ 783FCPBGA

IC MPU MPC85XX 667MHZ 783FCPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8544CVTALFA-ND 694-MPC8544CVTALFA 1167843-MPC8544CVTALFA MPC8544CVTALFA MPC8544CVTALFA MPC8544CVTALFA
Product Name Microprocessors 667MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 783-BBGA, FCBGA Other; Tray BGA; Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details