PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 667MHZ 783FCPBGA
IC MPU MPC85XX 667MHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8544CVTALF-ND | MPC8544CVTALF | MPC8544CVTALF | MPC8544CVTALF |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA |