NXP Semiconductors 800MHZ Embedded Microprocessor MPU MPC8543VTANGB

Description
IC MPU MPC85XX 800MHZ 783FCBGA Product overview: MPC8543VTANGB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8543VTANGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 800MHZ 783FCBGA Product overview: MPC8543VTANGB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8543VTANGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-MPC8543VTANGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MPC8543VTANGB
800MHZ Embedded Microprocessor MPU 694-MPC8543VTANGB
IC MPU MPC85XX 800MHZ 783FCBGA Product overview: MPC8543VTANGB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8543VTANGB can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 800MHZ 783FCBGA Product overview: MPC8543VTANGB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8543VTANGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8543VTANGB - 059460-MPC8543VTANGB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8543VTANGB
059460-MPC8543VTANGB
Embedded - Embedded - Microprocessors - MPC8543VTANGB 059460-MPC8543VTANGB
Manufacturer: NXP Win Source Part Number: 059460-MPC8543VTANGB Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 800MHz Security Package / Case: 783-BBGA, FCBGA

Manufacturer: NXP
Win Source Part Number: 059460-MPC8543VTANGB
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 800MHz
Security Package / Case: 783-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8543VTANGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8543VTANGB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8543VTANGB
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site
Embedded - Microprocessors - MPC8543VTANGB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8543VTANGB
Embedded - Microprocessors MPC8543VTANGB
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site Datasheet
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) - 568-MPC8543VTANGB - Utmel Electronic Limited
Hong Kong, China
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
568-MPC8543VTANGB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) 568-MPC8543VTANGB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Supplier's Site
Microprocessors - MPC8543VTANGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8543VTANGB
Microprocessors MPC8543VTANGB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8543VTANGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8543VTANGB
Microprocessors MPC8543VTANGB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8543VTANGB 059460-MPC8543VTANGB MPC8543VTANGB MPC8543VTANGB 568-MPC8543VTANGB MPC8543VTANGB
Product Name 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8543VTANGB Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Microprocessors
Package Type Other; Tray P-BGA; Other; 783-FCPBGA (29x29) Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - EE80C186XL-12 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details