NXP Semiconductors Microprocessors MPC8541PXAPF

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8541PXAPF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8541PXAPF-ND
Microprocessors MPC8541PXAPF-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
833MHZ Embedded Microprocessor MPU - 694-MPC8541PXAPF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
833MHZ Embedded Microprocessor MPU
694-MPC8541PXAPF
833MHZ Embedded Microprocessor MPU 694-MPC8541PXAPF
IC MPU MPC85XX 833MHZ 783FCPBGA Product overview: MPC8541PXAPF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 833MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 833MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541PXAPF can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 833MHZ 783FCPBGA Product overview: MPC8541PXAPF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 833MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 833MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541PXAPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8541PXAPF - 1226421-MPC8541PXAPF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8541PXAPF
1226421-MPC8541PXAPF
Embedded - Embedded - Microprocessors - MPC8541PXAPF 1226421-MPC8541PXAPF
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226421-MPC8541PXAPF Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226421-MPC8541PXAPF
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8541PXAPF
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8541PXAPF
IC MPU MPC85XX 833MHZ 783FCPBGA

IC MPU MPC85XX 833MHZ 783FCPBGA

Supplier's Site
Microprocessors - MPC8541PXAPF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8541PXAPF
Microprocessors MPC8541PXAPF
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8541PXAPF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8541PXAPF
Microprocessors MPC8541PXAPF
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8541PXAPF-ND 694-MPC8541PXAPF 1226421-MPC8541PXAPF MPC8541PXAPF MPC8541PXAPF
Product Name Microprocessors 833MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8541PXAPF Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA Other; Tray BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3354ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details