NXP Semiconductors 667MHZ Embedded Microprocessor MPU MPC8541PXALF

Description
IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8541PXALF from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541PXALF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8541PXALF from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541PXALF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
667MHZ Embedded Microprocessor MPU - 694-MPC8541PXALF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8541PXALF
667MHZ Embedded Microprocessor MPU 694-MPC8541PXALF
IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8541PXALF from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541PXALF can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8541PXALF from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541PXALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8541PXALF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8541PXALF-ND
Microprocessors MPC8541PXALF-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8541PXALF - 766343-MPC8541PXALF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8541PXALF
766343-MPC8541PXALF
Embedded - Embedded - Microprocessors - MPC8541PXALF 766343-MPC8541PXALF
Manufacturer: NXP Win Source Part Number: 766343-MPC8541PXALF Series: MPC85xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 667MHz RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 2.5V, 3.3V Package: 783-BBGA, FCBGA Additional Interfaces: DUART, I2C, PCI Family Name: MPC8541 Categories: Integrated Circuits (ICs) Manufacturer Package: 783-FCPBGA (29x29) Alternative Parts (Cross-Reference): PCX8540VGH833LB; PCX8540MGH833LB; PC8540VGH833LB; Introduction Date: September 13, 2005 ECCN: 5A992 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 766343-MPC8541PXALF
Series: MPC85xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 667MHz
RAM Controllers: DDR, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 2.5V, 3.3V
Package: 783-BBGA, FCBGA
Additional Interfaces: DUART, I2C, PCI
Family Name: MPC8541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 783-FCPBGA (29x29)
Alternative Parts (Cross-Reference): PCX8540VGH833LB; PCX8540MGH833LB; PC8540VGH833LB;
Introduction Date: September 13, 2005
ECCN: 5A992
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8541PXALF
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8541PXALF
IC MPU MPC85XX 667MHZ 783FCPBGA

IC MPU MPC85XX 667MHZ 783FCPBGA

Supplier's Site
Microprocessors - MPC8541PXALF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8541PXALF
Microprocessors MPC8541PXALF
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8541PXALF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8541PXALF
Microprocessors MPC8541PXALF
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8541PXALF MPC8541PXALF-ND 766343-MPC8541PXALF MPC8541PXALF MPC8541PXALF
Product Name 667MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8541PXALF Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - A80386DXL-25 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details