PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: MPC8541EPXAQF from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541EPXAQF can be used for catalog matching and distributor lookup.
IC MPU MPC85XX 1.0GHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8541EPXAQF-ND | 694-MPC8541EPXAQF | MPC8541EPXAQF | 568-MPC8541EPXAQF | MPC8541EPXAQF |
| Product Name | Microprocessors | 1.0GHZ Embedded Microprocessor MPU | Embedded - Microprocessors | PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC e500 | |
| Supply Voltage | 2.5V; 3.3V | 1.3V | |||
| Package Type | Other; 783-BBGA, FCBGA | Other; Tray | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA |