NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8541EPXAPF MPC8541EPXAPF

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226420-MPC8541EPXAP F Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226420-MPC8541EPXAP F Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8541EPXAPF - 1226420-MPC8541EPXAPF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8541EPXAPF
1226420-MPC8541EPXAPF
Embedded - Embedded - Microprocessors - MPC8541EPXAPF 1226420-MPC8541EPXAPF
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226420-MPC8541EPXAP F Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226420-MPC8541EPXAPF
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32bit 833MHz 2.5V Embedded Microprocessor MPU - 694-MPC8541EPXAPF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 833MHz 2.5V Embedded Microprocessor MPU
694-MPC8541EPXAPF
32-bit 32bit 833MHz 2.5V Embedded Microprocessor MPU 694-MPC8541EPXAPF
MPU PowerQUICC III MPC85xx Processor RISC 32bit 833MHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8541EPXAPF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 833MHz, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 833MHz, 2.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541EPXAPF can be used for catalog matching and distributor lookup.

MPU PowerQUICC III MPC85xx Processor RISC 32bit 833MHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8541EPXAPF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 833MHz, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 833MHz, 2.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8541EPXAPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8541EPXAPF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8541EPXAPF-ND
Microprocessors MPC8541EPXAPF-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8541EPXAPF
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8541EPXAPF
IC MPU MPC85XX 833MHZ 783FCPBGA

IC MPU MPC85XX 833MHZ 783FCPBGA

Supplier's Site
Embedded - Microprocessors - MPC8541EPXAPF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8541EPXAPF
Embedded - Microprocessors MPC8541EPXAPF
IC MPU MPC85XX 833MHZ 783FCBGA

IC MPU MPC85XX 833MHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8541EPXAPF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8541EPXAPF
Microprocessors MPC8541EPXAPF
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8541EPXAPF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8541EPXAPF
Microprocessors MPC8541EPXAPF
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226420-MPC8541EPXAPF 694-MPC8541EPXAPF MPC8541EPXAPF-ND MPC8541EPXAPF MPC8541EPXAPF MPC8541EPXAPF
Product Name Embedded - Embedded - Microprocessors - MPC8541EPXAPF 32-bit 32bit 833MHz 2.5V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Architecture RISC
Microprocessor Family PowerQUICC III MPC85xx Processor PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 1.2 2.5V; 3.3V
Package Type Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Pin Count 783 783
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details