NXP Semiconductors Microprocessors MPC8541ECPXAJD

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8541ECPXAJD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8541ECPXAJD-ND
Microprocessors MPC8541ECPXAJD-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8541ECPXAJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8541ECPXAJD
Microprocessors MPC8541ECPXAJD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8541ECPXAJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8541ECPXAJD
Embedded - Microprocessors MPC8541ECPXAJD
IC MPU MPC85XX 533MHZ 783FCBGA

IC MPU MPC85XX 533MHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8541ECPXAJD-ND MPC8541ECPXAJD MPC8541ECPXAJD
Product Name Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 2.5V; 3.3V
Package Type Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details