NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8540VT667LC MPC8540VT667LC

Description
Manufacturer: NXP Win Source Part Number: 927925-MPC8540VT667L C Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: Tray Package: 783-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MPC8540VT667LC-ND, 2832-MPC8540VT667LC, 935309621557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927925-MPC8540VT667L C Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: Tray Package: 783-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MPC8540VT667LC-ND, 2832-MPC8540VT667LC, 935309621557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8540VT667LC - 927925-MPC8540VT667LC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8540VT667LC
927925-MPC8540VT667LC
Embedded - Embedded - Microprocessors - MPC8540VT667LC 927925-MPC8540VT667LC
Manufacturer: NXP Win Source Part Number: 927925-MPC8540VT667L C Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: Tray Package: 783-BFBGA, FCBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MPC8540VT667LC-ND, 2832-MPC8540VT667LC, 935309621557

Manufacturer: NXP
Win Source Part Number: 927925-MPC8540VT667LC
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 667MHz
Package: Tray
Package: 783-BFBGA, FCBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MPC8540VT667LC-ND, 2832-MPC8540VT667LC, 935309621557

Buy Now Datasheet
667MHZ Embedded Microprocessor MPU - 694-MPC8540VT667LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8540VT667LC
667MHZ Embedded Microprocessor MPU 694-MPC8540VT667LC
IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8540VT667LC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8540VT667LC can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 667MHZ 783FCPBGA Product overview: MPC8540VT667LC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8540VT667LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8540VT667LC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8540VT667LC-ND
Microprocessors MPC8540VT667LC-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8540VT667LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8540VT667LC
Microprocessors MPC8540VT667LC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8540VT667LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8540VT667LC
Microprocessors MPC8540VT667LC
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8540VT667LC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8540VT667LC
IC MPU MPC85XX 667MHZ 783FCPBGA

IC MPU MPC85XX 667MHZ 783FCPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927925-MPC8540VT667LC 694-MPC8540VT667LC MPC8540VT667LC-ND MPC8540VT667LC MPC8540VT667LC MPC8540VT667LC
Product Name Embedded - Embedded - Microprocessors - MPC8540VT667LC 667MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type P-BGA; Other; 783-FCPBGA (29x29) Other; Tray Other; 783-BFBGA, FCBGA BGA; Other; 783-BFBGA, FCBGA BGA; Other; 784-BBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details