NXP Semiconductors Microprocessors MPC853TZT66A

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC853TZT66A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC853TZT66A-ND
Microprocessors MPC853TZT66A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC853TZT66A - 927924-MPC853TZT66A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC853TZT66A
927924-MPC853TZT66A
Embedded - Embedded - Microprocessors - MPC853TZT66A 927924-MPC853TZT66A
Manufacturer: NXP Win Source Part Number: 927924-MPC853TZT66A Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: MPC8xx Speed: 66MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927924-MPC853TZT66A
Series: MPC8xx
Operating Temperature Range: 0°C ~ 95°C (TA)
Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Core Processor: MPC8xx
Speed: 66MHz
Package: Tray
Package: 256-BBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32bit 66MHz 3.3V Embedded Microprocessor MPU - 694-MPC853TZT66A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 66MHz 3.3V Embedded Microprocessor MPU
694-MPC853TZT66A
32-bit 32bit 66MHz 3.3V Embedded Microprocessor MPU 694-MPC853TZT66A
MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 66MHz 3.3V 256-Pin BGA Tray Product overview: MPC853TZT66A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 66MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 66MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC853TZT66A can be used for catalog matching and distributor lookup.

MPU PowerQUICC MPC8xx Processor RISC 32bit 0.18um 66MHz 3.3V 256-Pin BGA Tray Product overview: MPC853TZT66A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 66MHz, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 66MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC853TZT66A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC853TZT66A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC853TZT66A
Embedded - Microprocessors MPC853TZT66A
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC853TZT66A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC853TZT66A
Microprocessors MPC853TZT66A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC853TZT66A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC853TZT66A
Microprocessors MPC853TZT66A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC853TZT66A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC853TZT66A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC853TZT66A
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC853TZT66A-ND 927924-MPC853TZT66A 694-MPC853TZT66A MPC853TZT66A MPC853TZT66A MPC853TZT66A
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC853TZT66A 32-bit 32bit 66MHz 3.3V Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 1.8
Package Type Other; 256-BBGA P-BGA; Other; 256-PBGA (23x23) Other; Tray BGA; Other; 256-BBGA
Pin Count 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details