NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8536EBVTAVLA MPC8536EBVTAVLA

Description
Manufacturer: NXP Win Source Part Number: 208747-MPC8536EBVTAV LA Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.5GHz
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208747-MPC8536EBVTAV LA Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.5GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8536EBVTAVLA - 208747-MPC8536EBVTAVLA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8536EBVTAVLA
208747-MPC8536EBVTAVLA
Embedded - Embedded - Microprocessors - MPC8536EBVTAVLA 208747-MPC8536EBVTAVLA
Manufacturer: NXP Win Source Part Number: 208747-MPC8536EBVTAV LA Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.5GHz

Manufacturer: NXP
Win Source Part Number: 208747-MPC8536EBVTAVLA
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 1.5GHz

Buy Now Datasheet
Microprocessors - MPC8536EBVTAVLA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8536EBVTAVLA-ND
Microprocessors MPC8536EBVTAVLA-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

Buy Now Datasheet
1.5GHZ Embedded Microprocessor MPU - 694-MPC8536EBVTAVLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-MPC8536EBVTAVLA
1.5GHZ Embedded Microprocessor MPU 694-MPC8536EBVTAVLA
IC MPU MPC85XX 1.5GHZ 783FCPBGA Product overview: MPC8536EBVTAVLA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8536EBVTAVLA can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.5GHZ 783FCPBGA Product overview: MPC8536EBVTAVLA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8536EBVTAVLA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8536EBVTAVLA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8536EBVTAVLA
Embedded - Microprocessors MPC8536EBVTAVLA
IC MPU MPC85XX 1.5GHZ 783FCBGA

IC MPU MPC85XX 1.5GHZ 783FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8536EBVTAVLA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8536EBVTAVLA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8536EBVTAVLA
IC MPU MPC85XX 1.5GHZ 783FCPBGA

IC MPU MPC85XX 1.5GHZ 783FCPBGA

Supplier's Site
Microprocessors - MPC8536EBVTAVLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8536EBVTAVLA
Microprocessors MPC8536EBVTAVLA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8536EBVTAVLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8536EBVTAVLA
Microprocessors MPC8536EBVTAVLA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 208747-MPC8536EBVTAVLA MPC8536EBVTAVLA-ND 694-MPC8536EBVTAVLA MPC8536EBVTAVLA MPC8536EBVTAVLA MPC8536EBVTAVLA
Product Name Embedded - Embedded - Microprocessors - MPC8536EBVTAVLA Microprocessors 1.5GHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type P-BGA; Other; 783-FCPBGA (29x29) Other; 783-BBGA, FCBGA Other; Tray BGA; Other; 783-BBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CDP6805E3D - Lingto Electronic Limited
Specs
Microprocessor Family CDP6805
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details