Manufacturer: NXP
Win Source Part Number: 789286-MPC8536CVTATH
Series: MPC85xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.25GHz
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: 783-BBGA, FCBGA
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Part Status: Obsolete(EOL)
Family Name: MPC8536
Categories: Integrated Circuits (ICs)
Manufacturer Package: 783-FCPBGA (29x29)
Alternative Parts (Cross-Reference): PCX8540MGH833LB; MPC8536CVTANGA; MPC8536CVTAKGA; MPC8536CVTAQGA;
Introduction Date: July 14, 2010
ECCN: 5A992
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC MPU MPC85XX 1.25GHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.25GHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8536CVTATHA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.25GHZ, 32bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.25GHZ, 32bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8536CVTATHA can be used for catalog matching and distributor lookup.
IC MPU MPC85XX 1.25GHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.25GHz 783-FCPBGA (29x29)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 789286-MPC8536CVTATHA | 694-MPC8536CVTATHA | MPC8536CVTATHA | MPC8536CVTATHA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8536CVTATHA | 32-bit 1.25GHZ 32bit Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | RISC | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.8V, 2.5V, 3.3V | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |