Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
NXP SEMICONDUCTORS
MPC8536BVJATHA --
NXP Semiconductors
MPC8536BVJATHA
Description
RISC Microprocessor, 32-Bit, 1250MHz, PBGA783
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
RISC Microprocessor, 32-Bit, 1250MHz, PBGA783
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
MPC8536BVJATHA
MPC8536BVJATHA
RISC Microprocessor, 32-Bit, 1250MHz, PBGA783
RISC Microprocessor, 32-Bit, 1250MHz, PBGA783
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Microcontrollers (MCU)
Product Number
MPC8536BVJATHA
Data Bus
32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microcontrollers
428448
Specs
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details
Infineon Technologies AG
802.11a WLCSP Embedded Microcontroller MCU
BCM4339XKWBGT
Specs
Supply Voltage
1.2 to 3.3 volts
Serial Interface
I2S, SPI, UART
Package Type
Other; Reel package
View Details
Texas Instruments
Embedded - Embedded - Microcontrollers - CD3215B03ZQZR
CD3215B03ZQZR
View Details
5
suppliers
Rochester Electronics
16-bit 4MHz Embedded Microcontroller MCU
A8097BH
Specs
Data Bus
16 Bit
Clock Speed
12 MHz
Supply Voltage
4.5 to ? volts
View Details
2
suppliers