NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MPC8536AVTAVLA

Description
Win Source Part Number: 1228594-MPC8536AVTAV LA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC85xx Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Standard Package: 36 Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 90°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935310457557 Base Product Number: MPC85 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1228594-MPC8536AVTAV LA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC85xx Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Standard Package: 36 Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 90°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935310457557 Base Product Number: MPC85 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1228594-MPC8536AVTAVLA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1228594-MPC8536AVTAVLA
Integrated Circuits (ICs) - Embedded - Microprocessors 1228594-MPC8536AVTAVLA
Win Source Part Number: 1228594-MPC8536AVTAV LA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC85xx Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Standard Package: 36 Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 90°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935310457557 Base Product Number: MPC85 Product Status: Obsolete

Win Source Part Number: 1228594-MPC8536AVTAVLA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC85xx
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.5GHz
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Standard Package: 36
Package / Case: 783-BBGA, FCBGA
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: 0°C ~ 90°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935310457557
Base Product Number: MPC85
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - MPC8536AVTAVLA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8536AVTAVLA-ND
Microprocessors MPC8536AVTAVLA-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

Buy Now Datasheet
32-bit 32bit 1.5GHz 1.5V Embedded Microprocessor MPU - 694-MPC8536AVTAVLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1.5GHz 1.5V Embedded Microprocessor MPU
694-MPC8536AVTAVLA
32-bit 32bit 1.5GHz 1.5V Embedded Microprocessor MPU 694-MPC8536AVTAVLA
MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.5GHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8536AVTAVLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.5GHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.5GHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8536AVTAVLA can be used for catalog matching and distributor lookup.

MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.5GHz 1.5V/1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8536AVTAVLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.5GHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.5GHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8536AVTAVLA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8536AVTAVLA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8536AVTAVLA
Embedded - Microprocessors MPC8536AVTAVLA
IC MPU MPC85XX 1.5GHZ 783FCBGA

IC MPU MPC85XX 1.5GHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8536AVTAVLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8536AVTAVLA
Microprocessors MPC8536AVTAVLA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8536AVTAVLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8536AVTAVLA
Microprocessors MPC8536AVTAVLA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.5GHz 783-FCPBGA (29x29)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1228594-MPC8536AVTAVLA MPC8536AVTAVLA-ND 694-MPC8536AVTAVLA MPC8536AVTAVLA MPC8536AVTAVLA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 32-bit 32bit 1.5GHz 1.5V Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V 1
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F)
Microprocessor Family PowerPC; PowerPC e500 PowerQUICC III MPC85xx Processor PowerPC; PowerPC e500 PowerPC e500
Package Type Other; 783-BBGA, FCBGA Other; Tray BGA; Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 5MHz Embedded Microprocessor MPU - 694-CDP1805ACDX - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8-Bit
Supply Voltage 5
Pin Count 40
View Details
4 suppliers
AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details