PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 600MHz 783-FCPBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 600MHz 783-FCPBGA (29x29)
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 600MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 600MHZ 783FCBGA
IC MPU MPC85XX 600MHZ 783FCPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8535ECVTAKGA-ND | MPC8535ECVTAKGA | MPC8535ECVTAKGA | MPC8535ECVTAKGA |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA |