NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8533VTARJ MPC8533VTARJ

Description
Manufacturer: NXP Win Source Part Number: 143777-MPC8533VTARJ Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.067GHz Security Package / Case: 783-BBGA, FCBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 143777-MPC8533VTARJ Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.067GHz Security Package / Case: 783-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8533VTARJ - 143777-MPC8533VTARJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8533VTARJ
143777-MPC8533VTARJ
Embedded - Embedded - Microprocessors - MPC8533VTARJ 143777-MPC8533VTARJ
Manufacturer: NXP Win Source Part Number: 143777-MPC8533VTARJ Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 1.067GHz Security Package / Case: 783-BBGA, FCBGA

Manufacturer: NXP
Win Source Part Number: 143777-MPC8533VTARJ
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, PCI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 1.067GHz
Security Package / Case: 783-BBGA, FCBGA

Buy Now Datasheet
1.067GHZ Embedded Microprocessor MPU - 694-MPC8533VTARJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.067GHZ Embedded Microprocessor MPU
694-MPC8533VTARJ
1.067GHZ Embedded Microprocessor MPU 694-MPC8533VTARJ
IC MPU MPC85XX 1.067GHZ 783BGA Product overview: MPC8533VTARJ from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8533VTARJ can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.067GHZ 783BGA Product overview: MPC8533VTARJ from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8533VTARJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8533VTARJ-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8533VTARJ-ND
Microprocessors MPC8533VTARJ-ND
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8533VTARJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8533VTARJ
Microprocessors MPC8533VTARJ
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8533VTARJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8533VTARJ
Embedded - Microprocessors MPC8533VTARJ
IC MPU MPC85XX 1.067GHZ 783BGA

IC MPU MPC85XX 1.067GHZ 783BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 143777-MPC8533VTARJ 694-MPC8533VTARJ MPC8533VTARJ-ND MPC8533VTARJ MPC8533VTARJ
Product Name Embedded - Embedded - Microprocessors - MPC8533VTARJ 1.067GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type P-BGA; Other; 783-FCPBGA (29x29) Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CDP1802BCDX - Lingto Electronic Limited
Specs
Microprocessor Family CDP1802
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details