IC MPU MPC85XX 1.067GHZ 783BGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.067GHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8533EVTARJ from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.067GHZ, 32bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.067GHZ, 32bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8533EVTARJ can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)
Manufacturer: NXP
Win Source Part Number: 789283-MPC8533EVTARJ
Series: MPC85xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TA)
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.067GHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 783-BBGA, FCBGA
Additional Interfaces: DUART, HSSI, I2C, PCI
Part Status: Obsolete(EOL)
Family Name: MPC8533E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 783-FCPBGA (29x29)
Alternative Parts (Cross-Reference): MPC8533EVTARJA; MPC8533EVJAQGA;
Introduction Date: March 20, 2008
ECCN: 5A002.a
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.067GHZ 783BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8533EVTARJ | MPC8533EVTARJ-ND | 789283-MPC8533EVTARJ | MPC8533EVTARJ | MPC8533EVTARJ |
| Product Name | 32-bit 1.067GHZ 32bit Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC8533EVTARJ | Microprocessors | Embedded - Microprocessors |
| Architecture | RISC | RISC | |||
| Microprocessor Family | MPC8533E | PowerPC; PowerPC e500v2 | PowerPC e500v2 | PowerPC; PowerPC e500v2 | |
| Package Type | Other; Tray | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit |