NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8533EVTANG MPC8533EVTANG

Description
Manufacturer: NXP Win Source Part Number: 789281-MPC8533EVTANG Series: MPC85xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TA) Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 783-BBGA, FCBGA Additional Interfaces: DUART, HSSI, I2C, PCI Part Status: Obsolete(EOL) Family Name: MPC8533E Categories: Integrated Circuits (ICs) Manufacturer Package: 783-FCPBGA (29x29) Alternative Parts (Cross-Reference): MPC8533EVTANGA; MPC8533EVJANGA; Introduction Date: March 20, 2008 ECCN: 5A002.a Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789281-MPC8533EVTANG Series: MPC85xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TA) Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 783-BBGA, FCBGA Additional Interfaces: DUART, HSSI, I2C, PCI Part Status: Obsolete(EOL) Family Name: MPC8533E Categories: Integrated Circuits (ICs) Manufacturer Package: 783-FCPBGA (29x29) Alternative Parts (Cross-Reference): MPC8533EVTANGA; MPC8533EVJANGA; Introduction Date: March 20, 2008 ECCN: 5A002.a Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8533EVTANG - 789281-MPC8533EVTANG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8533EVTANG
789281-MPC8533EVTANG
Embedded - Embedded - Microprocessors - MPC8533EVTANG 789281-MPC8533EVTANG
Manufacturer: NXP Win Source Part Number: 789281-MPC8533EVTANG Series: MPC85xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TA) Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 783-BBGA, FCBGA Additional Interfaces: DUART, HSSI, I2C, PCI Part Status: Obsolete(EOL) Family Name: MPC8533E Categories: Integrated Circuits (ICs) Manufacturer Package: 783-FCPBGA (29x29) Alternative Parts (Cross-Reference): MPC8533EVTANGA; MPC8533EVJANGA; Introduction Date: March 20, 2008 ECCN: 5A002.a Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789281-MPC8533EVTANG
Series: MPC85xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TA)
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 783-BBGA, FCBGA
Additional Interfaces: DUART, HSSI, I2C, PCI
Part Status: Obsolete(EOL)
Family Name: MPC8533E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 783-FCPBGA (29x29)
Alternative Parts (Cross-Reference): MPC8533EVTANGA; MPC8533EVJANGA;
Introduction Date: March 20, 2008
ECCN: 5A002.a
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 800MHZ 32bit Embedded Microprocessor MPU - 694-MPC8533EVTANG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 800MHZ 32bit Embedded Microprocessor MPU
694-MPC8533EVTANG
32-bit 800MHZ 32bit Embedded Microprocessor MPU 694-MPC8533EVTANG
IC MPU MPC85XX 800MHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 800MHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8533EVTANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHZ, 32bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHZ, 32bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8533EVTANG can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 800MHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 800MHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray Product overview: MPC8533EVTANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHZ, 32bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHZ, 32bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8533EVTANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8533EVTANG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8533EVTANG-ND
Microprocessors MPC8533EVTANG-ND
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8533EVTANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8533EVTANG
Microprocessors MPC8533EVTANG
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8533EVTANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8533EVTANG
Microprocessors MPC8533EVTANG
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8533EVTANG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8533EVTANG
Embedded - Microprocessors MPC8533EVTANG
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789281-MPC8533EVTANG 694-MPC8533EVTANG MPC8533EVTANG-ND MPC8533EVTANG MPC8533EVTANG
Product Name Embedded - Embedded - Microprocessors - MPC8533EVTANG 32-bit 800MHZ 32bit Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Microprocessor Family MPC8533E PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details