NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MPC8533EVJANGA

Description
Win Source Part Number: 1356932-MPC8533EVJAN GA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 90°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: MPC85xx Package: Tray Product Status: Obsolete Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Base Product Number: MPC8533 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 FRE Speed: 800MHz Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Additional Interfaces: DUART, HSSI, I²C, PCI Ethernet: 10/100/1000Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator
Request a Quote Datasheet
Description
Win Source Part Number: 1356932-MPC8533EVJAN GA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 90°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: MPC85xx Package: Tray Product Status: Obsolete Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Base Product Number: MPC8533 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 FRE Speed: 800MHz Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Additional Interfaces: DUART, HSSI, I²C, PCI Ethernet: 10/100/1000Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1356932-MPC8533EVJANGA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1356932-MPC8533EVJANGA
Integrated Circuits (ICs) - Embedded - Microprocessors 1356932-MPC8533EVJANGA
Win Source Part Number: 1356932-MPC8533EVJAN GA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 90°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: MPC85xx Package: Tray Product Status: Obsolete Package / Case: 783-BBGA, FCBGA Supplier Device Package: 783-FCPBGA (29x29) Base Product Number: MPC8533 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 FRE Speed: 800MHz Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Additional Interfaces: DUART, HSSI, I²C, PCI Ethernet: 10/100/1000Mbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator

Win Source Part Number: 1356932-MPC8533EVJANGA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: 0°C ~ 90°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: MPC85xx
Package: Tray
Product Status: Obsolete
Package / Case: 783-BBGA, FCBGA
Supplier Device Package: 783-FCPBGA (29x29)
Base Product Number: MPC8533
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1 FRE
Speed: 800MHz
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Additional Interfaces: DUART, HSSI, I²C, PCI
Ethernet: 10/100/1000Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MPC8533EVJANGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MPC8533EVJANGA
800MHZ Embedded Microprocessor MPU 694-MPC8533EVJANGA
IC MPU MPC85XX 800MHZ 783FCPBGA Product overview: MPC8533EVJANGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8533EVJANGA can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 800MHZ 783FCPBGA Product overview: MPC8533EVJANGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8533EVJANGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8533EVJANGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8533EVJANGA-ND
Microprocessors MPC8533EVJANGA-ND
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8533EVJANGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8533EVJANGA
Microprocessors MPC8533EVJANGA
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8533EVJANGA
Microprocessors - MPU MPC8533EVJANGA
Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC

Microprocessors - MPU PowerQUICC 32 Bit Power Arch SoC

Buy Now Datasheet
Embedded - Microprocessors - MPC8533EVJANGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8533EVJANGA
Embedded - Microprocessors MPC8533EVJANGA
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8533EVJANGA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8533EVJANGA
Microprocessors MPC8533EVJANGA
IC MPU MPC85XX 800MHZ 783FCBGA

IC MPU MPC85XX 800MHZ 783FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8533EVJANGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8533EVJANGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8533EVJANGA
IC MPU MPC85XX 800MHZ 783FCPBGA

IC MPU MPC85XX 800MHZ 783FCPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1356932-MPC8533EVJANGA 694-MPC8533EVJANGA MPC8533EVJANGA-ND MPC8533EVJANGA MPC8533EVJANGA MPC8533EVJANGA MPC8533EVJANGA MPC8533EVJANGA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 800MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Package Type Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA Other; 783-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP420BC - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Microprocessors - AM5718BABCXSR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details