NXP Semiconductors Embedded - Embedded - Microprocessors - MPC852TZT50A MPC852TZT50A

Description
Manufacturer: NXP Win Source Part Number: 208745-MPC852TZT50A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 50MHz Security Package / Case: 256-BBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208745-MPC852TZT50A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 50MHz Security Package / Case: 256-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC852TZT50A - 208745-MPC852TZT50A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TZT50A
208745-MPC852TZT50A
Embedded - Embedded - Microprocessors - MPC852TZT50A 208745-MPC852TZT50A
Manufacturer: NXP Win Source Part Number: 208745-MPC852TZT50A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 50MHz Security Package / Case: 256-BBGA

Manufacturer: NXP
Win Source Part Number: 208745-MPC852TZT50A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 50MHz
Security Package / Case: 256-BBGA

Buy Now Datasheet
Microprocessors - MPC852TZT50A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC852TZT50A-ND
Microprocessors MPC852TZT50A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
50MHZ Embedded Microprocessor MPU - 694-MPC852TZT50A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC852TZT50A
50MHZ Embedded Microprocessor MPU 694-MPC852TZT50A
IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TZT50A from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TZT50A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TZT50A from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TZT50A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TZT50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TZT50A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TZT50A
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site
Microprocessors - MPC852TZT50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TZT50A
Microprocessors MPC852TZT50A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC852TZT50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TZT50A
Microprocessors MPC852TZT50A
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC852TZT50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TZT50A
Microprocessors MPC852TZT50A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC852TZT50A - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC852TZT50A
Microprocessors MPC852TZT50A
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC852TZT50A - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC852TZT50A
Microprocessors MPC852TZT50A
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC852TZT50A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC852TZT50A
Embedded - Microprocessors MPC852TZT50A
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 208745-MPC852TZT50A MPC852TZT50A-ND 694-MPC852TZT50A MPC852TZT50A MPC852TZT50A MPC852TZT50A MPC852TZT50A MPC852TZT50A
Product Name Embedded - Embedded - Microprocessors - MPC852TZT50A Microprocessors 50MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Package Type P-BGA; Other; 256-PBGA (23x23) Other; 256-BBGA Other; Bulk BGA; Other; 256-BBGA Other; 256-BBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3715CBCDNBPTX - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 515-VFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3352BZCZA60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details