NXP Semiconductors Embedded - Embedded - Microprocessors - MPC852TZT100A MPC852TZT100A

Description
Manufacturer: NXP Win Source Part Number: 140663-MPC852TZT100A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 100MHz Security Package / Case: 256-BBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 140663-MPC852TZT100A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 100MHz Security Package / Case: 256-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC852TZT100A - 140663-MPC852TZT100A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TZT100A
140663-MPC852TZT100A
Embedded - Embedded - Microprocessors - MPC852TZT100A 140663-MPC852TZT100A
Manufacturer: NXP Win Source Part Number: 140663-MPC852TZT100A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 100MHz Security Package / Case: 256-BBGA

Manufacturer: NXP
Win Source Part Number: 140663-MPC852TZT100A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 100MHz
Security Package / Case: 256-BBGA

Buy Now Datasheet
Microprocessors - MPC852TZT100A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC852TZT100A-ND
Microprocessors MPC852TZT100A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
100MHZ Embedded Microprocessor MPU - 694-MPC852TZT100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Embedded Microprocessor MPU
694-MPC852TZT100A
100MHZ Embedded Microprocessor MPU 694-MPC852TZT100A
IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TZT100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TZT100A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TZT100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TZT100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TZT100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TZT100A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TZT100A
IC MPU MPC8XX 100MHZ 256BGA

IC MPU MPC8XX 100MHZ 256BGA

Supplier's Site
Microprocessors - MPC852TZT100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TZT100A
Microprocessors MPC852TZT100A
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC852TZT100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TZT100A
Microprocessors MPC852TZT100A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC852TZT100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TZT100A
Microprocessors MPC852TZT100A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - MPC852TZT100A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC852TZT100A
Embedded - Microprocessors MPC852TZT100A
IC MPU MPC8XX 100MHZ 256BGA

IC MPU MPC8XX 100MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 140663-MPC852TZT100A MPC852TZT100A-ND 694-MPC852TZT100A MPC852TZT100A MPC852TZT100A MPC852TZT100A MPC852TZT100A
Product Name Embedded - Embedded - Microprocessors - MPC852TZT100A Microprocessors 100MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Package Type P-BGA; Other; 256-PBGA (23x23) Other; 256-BBGA Other; Tray BGA; Other; 256-BBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - AT91SAM9G25-BFU-999TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details