IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TVR50A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TVR50A can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Manufacturer: NXP
Win Source Part Number: 059457-MPC852TVR50A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Family Name: MPC852T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 50MHz
Security Package / Case: 256-BBGA
Introduction Date: March 11, 2004
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC MPU MPC8XX 50MHZ 256BGA
IC MPU MPC8XX 50MHZ 256BGA
IC MPU MPC8XX 50MHZ 256BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC852TVR50A | MPC852TVR50A-ND | 059457-MPC852TVR50A | MPC852TVR50A | MPC852TVR50A | MPC852TVR50A | MPC852TVR50A |
| Product Name | 50MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC852TVR50A | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Microprocessor Family | PowerQUICC MPC8xx Processor | MPC8xx | MPC8xx | MPC8xx | MPC8xx | MPC8xx | |
| Supply Voltage | 1.8|3.3 | 3.3V | 3.3V | ||||
| Package Type | Other; Tray | Other; 256-BBGA | P-BGA; Other; 256-PBGA (23x23) | Other; 256-BBGA | BGA; Other; 256-BBGA | ||
| Pin Count | 256 | 256 | |||||
| Power Dissipation | 140 milliwatts |