NXP Semiconductors 100MHZ Embedded Microprocessor MPU MPC852TVR100A

Description
IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TVR100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TVR100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHZ Embedded Microprocessor MPU - 694-MPC852TVR100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Embedded Microprocessor MPU
694-MPC852TVR100A
100MHZ Embedded Microprocessor MPU 694-MPC852TVR100A
IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TVR100A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TVR100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC852TVR100A - 024296-MPC852TVR100A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TVR100A
024296-MPC852TVR100A
Embedded - Embedded - Microprocessors - MPC852TVR100A 024296-MPC852TVR100A
Manufacturer: NXP Win Source Part Number: 024296-MPC852TVR100A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 100MHz Security Package / Case: 256-BBGA

Manufacturer: NXP
Win Source Part Number: 024296-MPC852TVR100A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 100MHz
Security Package / Case: 256-BBGA

Buy Now Datasheet
Microprocessors - MPC852TVR100A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC852TVR100A-ND
Microprocessors MPC852TVR100A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC852TVR100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TVR100A
Microprocessors MPC852TVR100A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC852TVR100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TVR100A
Microprocessors MPC852TVR100A
MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC852TVR100A - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC852TVR100A
Microprocessors MPC852TVR100A
IC MPU MPC8XX 100MHZ 256BGA

IC MPU MPC8XX 100MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TVR100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TVR100A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TVR100A
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC852TVR100A 024296-MPC852TVR100A MPC852TVR100A-ND MPC852TVR100A MPC852TVR100A MPC852TVR100A
Product Name 100MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC852TVR100A Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 1.8|3.3 3.3V 3.3V
Package Type Other; Tray P-BGA; Other; 256-PBGA (23x23) Other; 256-BBGA BGA; Other; 256-BBGA Other; 256-BBGA
Pin Count 256 256
Power Dissipation 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details