NXP Semiconductors Microprocessors MPC852TVR100

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC852TVR100-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC852TVR100-ND
Microprocessors MPC852TVR100-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
100MHZ Embedded Microprocessor MPU - 694-MPC852TVR100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Embedded Microprocessor MPU
694-MPC852TVR100
100MHZ Embedded Microprocessor MPU 694-MPC852TVR100
IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TVR100 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TVR100 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TVR100 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TVR100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC852TVR100 - 1226405-MPC852TVR100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TVR100
1226405-MPC852TVR100
Embedded - Embedded - Microprocessors - MPC852TVR100 1226405-MPC852TVR100
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226405-MPC852TVR100 Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226405-MPC852TVR100
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TVR100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TVR100
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TVR100
IC MPU MPC8XX 100MHZ 256BGA

IC MPU MPC8XX 100MHZ 256BGA

Supplier's Site
Microprocessors - MPC852TVR100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TVR100
Microprocessors MPC852TVR100
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - MPC852TVR100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC852TVR100
Embedded - Microprocessors MPC852TVR100
IC MPU MPC8XX 100MHZ 256BGA

IC MPU MPC8XX 100MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC852TVR100-ND 694-MPC852TVR100 1226405-MPC852TVR100 MPC852TVR100 MPC852TVR100 MPC852TVR100
Product Name Microprocessors 100MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC852TVR100 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 256-BBGA Other; Tray BGA; Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - CD80C88-2 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details