NXP Semiconductors Microprocessors MPC852TCZT50A

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC852TCZT50A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC852TCZT50A-ND
Microprocessors MPC852TCZT50A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC852TCZT50A - 927916-MPC852TCZT50A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TCZT50A
927916-MPC852TCZT50A
Embedded - Embedded - Microprocessors - MPC852TCZT50A 927916-MPC852TCZT50A
Manufacturer: NXP Win Source Part Number: 927916-MPC852TCZT50A Series: MPC8xx Operating Temperature Range: -40°C ~ 100°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 50MHz 256-PBGA (23x23) Core Processor: MPC8xx Speed: 50MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927916-MPC852TCZT50A
Series: MPC8xx
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Core Processor: MPC8xx
Speed: 50MHz
Package: Tray
Package: 256-BBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
50MHZ Embedded Microprocessor MPU - 694-MPC852TCZT50A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC852TCZT50A
50MHZ Embedded Microprocessor MPU 694-MPC852TCZT50A
IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TCZT50A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCZT50A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 256BGA Product overview: MPC852TCZT50A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCZT50A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC852TCZT50A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC852TCZT50A
Embedded - Microprocessors MPC852TCZT50A
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC852TCZT50A - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC852TCZT50A
Microprocessors MPC852TCZT50A
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC852TCZT50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TCZT50A
Microprocessors MPC852TCZT50A
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC852TCZT50A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TCZT50A
Microprocessors MPC852TCZT50A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TCZT50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TCZT50A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TCZT50A
POWERQUICC RISC MICROPROCESSOR

POWERQUICC RISC MICROPROCESSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC852TCZT50A-ND 927916-MPC852TCZT50A 694-MPC852TCZT50A MPC852TCZT50A MPC852TCZT50A MPC852TCZT50A MPC852TCZT50A MPC852TCZT50A
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC852TCZT50A 50MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx Active
Supply Voltage 3.3V 1.8|3.3
Package Type Other; 256-BBGA P-BGA; Other; 256-PBGA (23x23) Other; Tray BGA; Other; 256-BBGA
Pin Count 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CS80C86 - Lingto Electronic Limited
Specs
Microprocessor Family 80C86
View Details
AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details