MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)
IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TCZT100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCZT100A can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 044977-MPC852TCZT100
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 100MHz
Security Package / Case: 256-BBGA
IC MPU MPC8XX 100MHZ 256BGA
IC MPU MPC8XX 100MHZ 256BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)
IC MPU MPC8XX 100MHZ 256BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC852TCZT100A-ND | 694-MPC852TCZT100A | 044977-MPC852TCZT100A | MPC852TCZT100A | MPC852TCZT100A | MPC852TCZT100A | MPC852TCZT100A |
| Product Name | Microprocessors | 100MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC852TCZT100A | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | MPC8xx | PowerQUICC MPC8xx Processor | MPC8xx | MPC8xx | MPC8xx | MPC8xx | |
| Supply Voltage | 3.3V | 1.8|3.3 | 3.3V | ||||
| Package Type | Other; 256-BBGA | Other; Tray | P-BGA; Other; 256-PBGA (23x23) | Other; 256-BBGA | BGA; Other; 256-BBGA | ||
| Pin Count | 256 | 256 |