NXP Semiconductors Embedded - Embedded - Microprocessors - MPC852TCVR80A MPC852TCVR80A

Description
Manufacturer: NXP Win Source Part Number: 044976-MPC852TCVR80A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 80MHz Security Package / Case: 256-BBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 044976-MPC852TCVR80A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 80MHz Security Package / Case: 256-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC852TCVR80A - 044976-MPC852TCVR80A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TCVR80A
044976-MPC852TCVR80A
Embedded - Embedded - Microprocessors - MPC852TCVR80A 044976-MPC852TCVR80A
Manufacturer: NXP Win Source Part Number: 044976-MPC852TCVR80A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 80MHz Security Package / Case: 256-BBGA

Manufacturer: NXP
Win Source Part Number: 044976-MPC852TCVR80A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 80MHz
Security Package / Case: 256-BBGA

Buy Now Datasheet
Microprocessors - MPC852TCVR80A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC852TCVR80A-ND
Microprocessors MPC852TCVR80A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)

Buy Now Datasheet
80MHZ Embedded Microprocessor MPU - 694-MPC852TCVR80A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Embedded Microprocessor MPU
694-MPC852TCVR80A
80MHZ Embedded Microprocessor MPU 694-MPC852TCVR80A
IC MPU MPC8XX 80MHZ 256BGA Product overview: MPC852TCVR80A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCVR80A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 80MHZ 256BGA Product overview: MPC852TCVR80A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCVR80A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TCVR80A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TCVR80A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TCVR80A
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Embedded - Microprocessors - MPC852TCVR80A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC852TCVR80A
Embedded - Microprocessors MPC852TCVR80A
IC MPU MPC8XX 80MHZ 256BGA

IC MPU MPC8XX 80MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC852TCVR80A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TCVR80A
Microprocessors MPC852TCVR80A
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC852TCVR80A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TCVR80A
Microprocessors MPC852TCVR80A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 044976-MPC852TCVR80A MPC852TCVR80A-ND 694-MPC852TCVR80A MPC852TCVR80A MPC852TCVR80A MPC852TCVR80A MPC852TCVR80A
Product Name Embedded - Embedded - Microprocessors - MPC852TCVR80A Microprocessors 80MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Package Type P-BGA; Other; 256-PBGA (23x23) Other; 256-BBGA Other; Tray BGA; Other; 256-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - PCX7457VGU933NC - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC G4
Package Type BGA; Other; 360-BCBGA
View Details
3 suppliers