Manufacturer: NXP
Win Source Part Number: 927915-MPC850SRVR80B
Series: MPC8xx
Operating Temperature Range: 0°C ~ 95°C (TA)
Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 80MHz 256-PBGA (23x23)
Core Processor: MPC8xx
Speed: 80MHz
Package: Tray
Package: 256-BBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)
IC MPU MPC8XX 80MHZ 256BGA Product overview: MPC850SRVR80BU from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850SRVR80BU can be used for catalog matching and distributor lookup.
IC MPU MPC8XX 80MHZ 256BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 256-PBGA (23x23)
IC MPU MPC8XX 80MHZ 256BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 927915-MPC850SRVR80BU | MPC850SRVR80BU-ND | 694-MPC850SRVR80BU | MPC850SRVR80BU | MPC850SRVR80BU | MPC850SRVR80BU |
| Product Name | Embedded - Embedded - Microprocessors - MPC850SRVR80BU | Microprocessors | 80MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | P-BGA; Other; 256-PBGA (23x23) | Other; 256-BBGA | Other; Tray | BGA; Other; 256-BBGA | ||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx |