NXP Semiconductors Microprocessors MPC850DECVR66BU

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC850DECVR66BU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC850DECVR66BU-ND
Microprocessors MPC850DECVR66BU-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1014625-MPC850DECVR66BU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1014625-MPC850DECVR66BU
Integrated Circuits (ICs) - Embedded - Microprocessors 1014625-MPC850DECVR66BU
Win Source Part Number: 1014625-MPC850DECVR6 6BU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART Standard Package: 60 Package / Case: 256-BBGA Supplier Device Package: 256-PBGA (23x23) Temperature Range - Operating: -40°C ~ 95°C (TA) ECCN: 5A991B4B Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935309585557 Base Product Number: MPC85 Product Status: Obsolete

Win Source Part Number: 1014625-MPC850DECVR66BU
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC8xx
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Standard Package: 60
Package / Case: 256-BBGA
Supplier Device Package: 256-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 95°C (TA)
ECCN: 5A991B4B
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935309585557
Base Product Number: MPC85
Product Status: Obsolete

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC850DECVR66BU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC850DECVR66BU
66MHZ Embedded Microprocessor MPU 694-MPC850DECVR66BU
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC850DECVR66BU from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850DECVR66BU can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC850DECVR66BU from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC850DECVR66BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC850DECVR66BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC850DECVR66BU
Integrated Circuits (ICs) - Embedded - Microprocessors MPC850DECVR66BU
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site
Microprocessors - MPC850DECVR66BU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC850DECVR66BU
Microprocessors MPC850DECVR66BU
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC850DECVR66BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC850DECVR66BU
Microprocessors MPC850DECVR66BU
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - MPC850DECVR66BU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC850DECVR66BU
Embedded - Microprocessors MPC850DECVR66BU
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC850DECVR66BU-ND 1014625-MPC850DECVR66BU 694-MPC850DECVR66BU MPC850DECVR66BU MPC850DECVR66BU MPC850DECVR66BU MPC850DECVR66BU
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 66MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 256-BBGA Other; Tray Other; 256-BBGA BGA; Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603EPG-100 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
190MHZ Embedded Microprocessor MPU - 694-AT91SAM9261B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Pin Count 217
Operating Temperature -40 C (-40 F)
View Details
5 suppliers