Intel Corporation Embedded - Embedded - Microprocessors - A80960KA-20 A80960KA-20

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021555-A80960KA-20 Packaging: Bulk Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80960KA-20A80960KA2 0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021555-A80960KA-20 Packaging: Bulk Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80960KA-20A80960KA2 0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80960KA-20 - 1021555-A80960KA-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80960KA-20
1021555-A80960KA-20
Embedded - Embedded - Microprocessors - A80960KA-20 1021555-A80960KA-20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021555-A80960KA-20 Packaging: Bulk Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80960KA-20A80960KA2 0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021555-A80960KA-20
Packaging: Bulk
Frequency: 20 MHz
Access Time: 20 µs
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): A80960KA-20A80960KA20;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Embedded Microprocessor MPU - 694-A80960KA-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-A80960KA-20
Embedded Microprocessor MPU 694-A80960KA-20
Contact for details Product overview: A80960KA-20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960KA-20 can be used for catalog matching and distributor lookup.

Contact for details Product overview: A80960KA-20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960KA-20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1021555-A80960KA-20 694-A80960KA-20
Product Name Embedded - Embedded - Microprocessors - A80960KA-20 Embedded Microprocessor MPU
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details