NXP Semiconductors 32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU MPC8379EVRAGDA

Description
MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 400MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8379EVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 400MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 400MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379EVRAGDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 400MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8379EVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 400MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 400MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379EVRAGDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU - 694-MPC8379EVRAGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU
694-MPC8379EVRAGDA
32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU 694-MPC8379EVRAGDA
MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 400MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8379EVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 400MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 400MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379EVRAGDA can be used for catalog matching and distributor lookup.

MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 400MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8379EVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 400MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 400MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8379EVRAGDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8379EVRAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8379EVRAGDA-ND
Microprocessors MPC8379EVRAGDA-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8379EVRAGDA - 885737-MPC8379EVRAGDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8379EVRAGDA
885737-MPC8379EVRAGDA
Embedded - Embedded - Microprocessors - MPC8379EVRAGDA 885737-MPC8379EVRAGDA
Manufacturer: NXP Win Source Part Number: 885737-MPC8379EVRAGD A Series: MPC83xx Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 400MHz Package: 689-BBGA Exposed Pad Package: Tray Family Name: MPC8379 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885737-MPC8379EVRAGDA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 125°C (TA)
Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e300c4s
Speed: 400MHz
Package: 689-BBGA Exposed Pad
Package: Tray
Family Name: MPC8379
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8379EVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8379EVRAGDA
Microprocessors MPC8379EVRAGDA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8379EVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8379EVRAGDA
Microprocessors MPC8379EVRAGDA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8379EVRAGDA
Microprocessors - MPU MPC8379EVRAGDA
Microprocessors - MPU 8379 PBGA ST PbFr W/ENC

Microprocessors - MPU 8379 PBGA ST PbFr W/ENC

Buy Now Datasheet
Embedded - Microprocessors - MPC8379EVRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8379EVRAGDA
Embedded - Microprocessors MPC8379EVRAGDA
IC MPU MPC83XX 400MHZ 689TEBGA

IC MPU MPC83XX 400MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8379EVRAGDA MPC8379EVRAGDA-ND 885737-MPC8379EVRAGDA MPC8379EVRAGDA MPC8379EVRAGDA MPC8379EVRAGDA MPC8379EVRAGDA
Product Name 32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8379EVRAGDA Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors
Architecture RISC
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC; PowerPC e300c4s
Supply Voltage 1 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 689-BBGA Exposed Pad P-BGA; Other; 689-TEPBGA II (31x31) BGA; Other; 689-BBGA Exposed Pad
Pin Count 689 689
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details