NXP Semiconductors Microprocessors MPC8379CVRANG

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8379CVRANG is part of the PowerQUICC II Pro family from Lingto Electronic Limited, featuring a 32-bit superscalar e300 core built on Power Architecture technology. It operates at frequencies ranging from 400 MHz to 800 MHz and includes 32 KB of L1 data and instruction cache. This microprocessor integrates PCI Express and Serial-ATA (SATA) controllers, which help reduce the need for external components, making it suitable for applications such as wireless access points, printers, and network-attached storage. The device supports dual Gigabit Ethernet ports, enhancing its networking capabilities, and includes a memory controller compatible with 32- or 64-bit DDR/2 memory up to 400 MHz. Additionally, it features a USB 2.0 host/device controller and various interfaces, including UART and SPI. The optional integrated security engine supports multiple encryption standards, making it a versatile choice for secure applications. The MPC8379CVRANG is designed for high integration and cost-effectiveness, ideal for small-to-medium business and consumer applications.

Datasheet Summary
Powered by GS/AI

The MPC8379CVRANG is part of the PowerQUICC II Pro family from Lingto Electronic Limited, featuring a 32-bit superscalar e300 core built on Power Architecture technology. It operates at frequencies ranging from 400 MHz to 800 MHz and includes 32 KB of L1 data and instruction cache. This microprocessor integrates PCI Express and Serial-ATA (SATA) controllers, which help reduce the need for external components, making it suitable for applications such as wireless access points, printers, and network-attached storage. The device supports dual Gigabit Ethernet ports, enhancing its networking capabilities, and includes a memory controller compatible with 32- or 64-bit DDR/2 memory up to 400 MHz. Additionally, it features a USB 2.0 host/device controller and various interfaces, including UART and SPI. The optional integrated security engine supports multiple encryption standards, making it a versatile choice for secure applications. The MPC8379CVRANG is designed for high integration and cost-effectiveness, ideal for small-to-medium business and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8379CVRANG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8379CVRANG-ND
Microprocessors MPC8379CVRANG-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8379CVRANG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8379CVRANG
Embedded - Microprocessors MPC8379CVRANG
IC MPU MPC83XX 800MHZ 689TEBGA

IC MPU MPC83XX 800MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8379CVRANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8379CVRANG
Microprocessors MPC8379CVRANG
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8379CVRANG-ND MPC8379CVRANG MPC8379CVRANG
Product Name Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details