NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8378EVRALGA MPC8378EVRALGA

Description
Manufacturer: NXP Win Source Part Number: 143776-MPC8378EVRALG A Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.0 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 667MHz
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 143776-MPC8378EVRALG A Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.0 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 667MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8378EVRALGA - 143776-MPC8378EVRALGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8378EVRALGA
143776-MPC8378EVRALGA
Embedded - Embedded - Microprocessors - MPC8378EVRALGA 143776-MPC8378EVRALGA
Manufacturer: NXP Win Source Part Number: 143776-MPC8378EVRALG A Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.0 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 667MHz

Manufacturer: NXP
Win Source Part Number: 143776-MPC8378EVRALGA
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.0
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 667MHz

Buy Now Datasheet
Microprocessors - MPC8378EVRALGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8378EVRALGA-ND
Microprocessors MPC8378EVRALGA-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU - 694-MPC8378EVRALGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU
694-MPC8378EVRALGA
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU 694-MPC8378EVRALGA
MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 667MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8378EVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8378EVRALGA can be used for catalog matching and distributor lookup.

MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.09um 667MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Product overview: MPC8378EVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8378EVRALGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8378EVRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378EVRALGA
Microprocessors MPC8378EVRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - MPC8378EVRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378EVRALGA
Microprocessors MPC8378EVRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) - 568-MPC8378EVRALGA - Utmel Electronic Limited
Hong Kong, China
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
568-MPC8378EVRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) 568-MPC8378EVRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 143776-MPC8378EVRALGA MPC8378EVRALGA-ND 694-MPC8378EVRALGA MPC8378EVRALGA 568-MPC8378EVRALGA
Product Name Embedded - Embedded - Microprocessors - MPC8378EVRALGA Microprocessors 32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU Microprocessors PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V 1 1V
Package Type P-BGA; Other; 689-TEPBGA II (31x31) Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Microprocessor Family PowerPC; PowerPC e300c4s PowerQUICC II Pro MPC83xx Processor PowerPC e300c4s PowerPC e300c4s
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68C000VC8A - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 68000
Clock Speed 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details