IC MPU MPC83XX 400MHZ 689TEBGA Product overview: MPC8378CVRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8378CVRAGD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 927913-MPC8378CVRAGD
Series: MPC83xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e300c4s
Speed: 400MHz
Package: Tray
Package: 689-BBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
IC MPU MPC83XX 400MHZ 689TEBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8378CVRAGD | 927913-MPC8378CVRAGD | MPC8378CVRAGD-ND | MPC8378CVRAGD | MPC8378CVRAGD |
| Product Name | 400MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8378CVRAGD | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | MPC83 | PowerPC; PowerPC e300c4s | PowerPC e300c4s | PowerPC; PowerPC e300c4s | |
| Package Type | Other; 689-BBGA Exposed Pad | P-BGA; Other; 689-TEPBGA II (31x31) | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |