NXP Semiconductors Microprocessors MPC8377VRAJF

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8377VRAJF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8377VRAJF-ND
Microprocessors MPC8377VRAJF-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8377VRAJF - ERSAELECTRONICS PTE. LTD.
Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8377VRAJF
533MHZ Embedded Microprocessor MPU 694-MPC8377VRAJF
IC MPU MPC83XX 533MHZ 689TEBGA Product overview: MPC8377VRAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRAJF can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 689TEBGA Product overview: MPC8377VRAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRAJF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MPC8377VRAJF - 711352-MPC8377VRAJF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377VRAJF
711352-MPC8377VRAJF
Embedded - Embedded - Microprocessors - MPC8377VRAJF 711352-MPC8377VRAJF
Manufacturer: NXP Win Source Part Number: 711352-MPC8377VRAJF Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 689-TEPBGA II (31x31) Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MPC8377 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 711352-MPC8377VRAJF
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 533MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Categories: Integrated Circuits
Supplier Device Package: 689-TEPBGA II (31x31)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 689-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: MPC8377
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microprocessors - MPC8377VRAJF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377VRAJF
Embedded - Microprocessors MPC8377VRAJF
IC MPU MPC83XX 533MHZ 689TEBGA

IC MPU MPC83XX 533MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8377VRAJF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377VRAJF
Microprocessors MPC8377VRAJF
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8377VRAJF-ND 694-MPC8377VRAJF 711352-MPC8377VRAJF MPC8377VRAJF MPC8377VRAJF
Product Name Microprocessors 533MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8377VRAJF Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD466AAXD0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Embedded - Microprocessors - PC7448VGH1267ND - 1084096-PC7448VGH1267ND - Win Source Electronics
Specs
Architecture RISC
Pin Count 360
Operating Temperature -40 C (-40 F)
View Details
Intel® Celeron® Processor 887 (2M Cache, 1.50 GHz) - 887 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details