NXP Semiconductors 667MHZ Embedded Microprocessor MPU MPC8377ECVRALGA

Description
IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8377ECVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRALGA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8377ECVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRALGA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
667MHZ Embedded Microprocessor MPU - 694-MPC8377ECVRALGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8377ECVRALGA
667MHZ Embedded Microprocessor MPU 694-MPC8377ECVRALGA
IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8377ECVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRALGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8377ECVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRALGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8377ECVRALGA - 208737-MPC8377ECVRALGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377ECVRALGA
208737-MPC8377ECVRALGA
Embedded - Embedded - Microprocessors - MPC8377ECVRALGA 208737-MPC8377ECVRALGA
Manufacturer: NXP Win Source Part Number: 208737-MPC8377ECVRAL GA Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.0 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 667MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 208737-MPC8377ECVRALGA
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.0
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 667MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 568-14262-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14262-ND
Microprocessors 568-14262-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377ECVRALGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377ECVRALGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377ECVRALGA
IC MPU MPC83XX 667MHZ PBGA689

IC MPU MPC83XX 667MHZ PBGA689

Supplier's Site
Embedded - Microprocessors - MPC8377ECVRALGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377ECVRALGA
Embedded - Microprocessors MPC8377ECVRALGA
IC MPU MPC83XX 667MHZ 689TEBGA

IC MPU MPC83XX 667MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8377ECVRALGA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8377ECVRALGA
Microprocessors MPC8377ECVRALGA
IC MPU MPC83XX 667MHZ PBGA689

IC MPU MPC83XX 667MHZ PBGA689

Supplier's Site
Microprocessors - MPC8377ECVRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377ECVRALGA
Microprocessors MPC8377ECVRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8377ECVRALGA 208737-MPC8377ECVRALGA 568-14262-ND MPC8377ECVRALGA MPC8377ECVRALGA MPC8377ECVRALGA MPC8377ECVRALGA
Product Name 667MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8377ECVRALGA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC e300c4s
Supply Voltage 1 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type Other; Tray P-BGA; Other; 689-TEPBGA II (31x31) Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Pin Count 689 689
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details