IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8377ECVRALG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRALG can be used for catalog matching and distributor lookup.
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Manufacturer: NXP
Win Source Part Number: 927911-MPC8377ECVRAL
Series: MPC83xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e300c4s
Speed: 667MHz
Package: Tray
Package: 689-BBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
IC MPU MPC83XX 667MHZ PBGA689
IC MPU MPC83XX 667MHZ 689TEBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8377ECVRALG | MPC8377ECVRALG-ND | 927911-MPC8377ECVRALG | MPC8377ECVRALG | MPC8377ECVRALG | MPC8377ECVRALG |
| Product Name | 667MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC8377ECVRALG | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 689-BBGA Exposed Pad | P-BGA; Other; 689-TEPBGA II (31x31) | BGA; Other; 689-BBGA Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e300c4s | PowerPC e300c4s | PowerPC; PowerPC e300c4s | PowerPC; PowerPC e300c4s |