Manufacturer: NXP
Win Source Part Number: 927909-MPC8360ZUALFH
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)
Core Processor: PowerPC e300
Speed: 667MHz
Package: Tray
Package: 740-LBGA
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 740-TBGA (37.5x37.5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)
POWERQUICC II PRO PROCESSOR Product overview: MPC8360ZUALFHA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360ZUALFHA can be used for catalog matching and distributor lookup.
IC MPU MPC83XX 667MHZ 740TBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)
POWERQUICC II PRO PROCESSOR
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 927909-MPC8360ZUALFHA | MPC8360ZUALFHA-ND | 694-MPC8360ZUALFHA | MPC8360ZUALFHA | MPC8360ZUALFHA | MPC8360ZUALFHA | MPC8360ZUALFHA | 568-MPC8360ZUALFHA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8360ZUALFHA | Microprocessors | Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5) |
| Package Type | T-BGA; Other; 740-TBGA (37.5x37.5) | Other; 740-LBGA | Other; Bulk | BGA; Other; 740-LBGA | Other; 740-LBGA | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC e300 |