PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 740-TBGA (37.5x37.5)
Manufacturer: NXP
Win Source Part Number: 208736-MPC8360ECZUAJ
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 740-TBGA (37.5x37.5)
Speed(Frequency): 533MHz
IC MPU MPC83XX 533MHZ 740TBGA Product overview: MPC8360ECZUAJDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360ECZUAJDGA
IC MPU MPC83XX 533MHZ 740TBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 740-TBGA (37.5x37.5)
IC MPU MPC83XX 533MHZ 740TBGA
Microprocessors - MPU 8360 TBGA C ENCRP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8360ECZUAJDGA-ND | 208736-MPC8360ECZUAJDGA | 694-MPC8360ECZUAJDGA | MPC8360ECZUAJDGA | MPC8360ECZUAJDGA | MPC8360ECZUAJDGA | 568-MPC8360ECZUAJDGA |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - MPC8360ECZUAJDGA | 533MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU 8360 TBGA C ENCRP |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8V, 2.5V, 3.3V | 1.3V | ||||
| Package Type | Other; 740-LBGA | T-BGA; Other; 740-TBGA (37.5x37.5) | Other; Tray | Other; 740-LBGA | BGA; Other; 740-LBGA | Other; 740-LBGA |