NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8358VVADDE MPC8358VVADDE

Description
Manufacturer: NXP Win Source Part Number: 927906-MPC8358VVADDE Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 266MHz 740-TBGA (37.5x37.5) Core Processor: PowerPC e300 Speed: 266MHz Package: Tray Package: 740-LBGA Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 740-TBGA (37.5x37.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 927906-MPC8358VVADDE Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 266MHz 740-TBGA (37.5x37.5) Core Processor: PowerPC e300 Speed: 266MHz Package: Tray Package: 740-LBGA Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 740-TBGA (37.5x37.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8358E is a PowerQUICC II Pro processor from Quarktwin Technology Ltd., designed for high-performance communication applications. It features an e300 PowerPC core operating at up to 400 MHz, with a 32 KB instruction cache and a 32 KB data cache. The processor includes a QUICC Engine module that supports multiple protocols such as ATM and Ethernet, facilitating efficient data handling and interworking. It is equipped with a single DDR SDRAM memory controller, a 32-bit PCI controller, and several universal communication controllers (UCCs) for flexible peripheral support. The device is suitable for applications in networking, telecommunications, and wireless infrastructure, making it a viable option for engineers looking for a cost-effective and integrated solution for their projects.

Datasheet Summary
Powered by GS/AI

The MPC8358E is a PowerQUICC II Pro processor from Quarktwin Technology Ltd., designed for high-performance communication applications. It features an e300 PowerPC core operating at up to 400 MHz, with a 32 KB instruction cache and a 32 KB data cache. The processor includes a QUICC Engine module that supports multiple protocols such as ATM and Ethernet, facilitating efficient data handling and interworking. It is equipped with a single DDR SDRAM memory controller, a 32-bit PCI controller, and several universal communication controllers (UCCs) for flexible peripheral support. The device is suitable for applications in networking, telecommunications, and wireless infrastructure, making it a viable option for engineers looking for a cost-effective and integrated solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8358VVADDE - 927906-MPC8358VVADDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8358VVADDE
927906-MPC8358VVADDE
Embedded - Embedded - Microprocessors - MPC8358VVADDE 927906-MPC8358VVADDE
Manufacturer: NXP Win Source Part Number: 927906-MPC8358VVADDE Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 266MHz 740-TBGA (37.5x37.5) Core Processor: PowerPC e300 Speed: 266MHz Package: Tray Package: 740-LBGA Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 740-TBGA (37.5x37.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927906-MPC8358VVADDE
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 266MHz 740-TBGA (37.5x37.5)
Core Processor: PowerPC e300
Speed: 266MHz
Package: Tray
Package: 740-LBGA
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 740-TBGA (37.5x37.5)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8358VVADDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8358VVADDE
266MHZ Embedded Microprocessor MPU 694-MPC8358VVADDE
IC MPU MPC83XX 266MHZ 740TBGA Product overview: MPC8358VVADDE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358VVADDE can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 740TBGA Product overview: MPC8358VVADDE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358VVADDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8358VVADDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358VVADDE
Microprocessors MPC8358VVADDE
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - MPC8358VVADDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358VVADDE
Embedded - Microprocessors MPC8358VVADDE
IC MPU MPC83XX 266MHZ 740TBGA

IC MPU MPC83XX 266MHZ 740TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927906-MPC8358VVADDE 694-MPC8358VVADDE MPC8358VVADDE MPC8358VVADDE
Product Name Embedded - Embedded - Microprocessors - MPC8358VVADDE 266MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type T-BGA; Other; 740-TBGA (37.5x37.5) Other; 740-LBGA BGA; Other; 740-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
8 suppliers
Embedded - Microprocessors - AM2901CDC - Lingto Electronic Limited
Specs
Microprocessor Family AM2901
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details