NXP Semiconductors Microprocessors MPC8358EZQAGDDA

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Request a Quote
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8358EZQAGDDA is a microprocessor from the PowerQUICC II Pro series by Freescale Semiconductor, designed for high-performance communication applications. It features an e300 PowerPC core operating at a maximum frequency of 400 MHz, with a 32 KB instruction cache and a 32 KB data cache. The processor supports a single DDR SDRAM memory controller, enabling efficient data management for control and data plane processing. This device is equipped with a QUICC Engine module that facilitates interworking and switching between various protocols, including ATM and Ethernet, making it suitable for networking and telecommunications applications. The MPC8358E includes six universal communication controllers (UCCs) for flexible peripheral support and features such as dual I2C, a PCI controller, and a dedicated security engine. The processor is particularly well-suited for applications like DSLAMs, routers, and media gateways, where robust performance and protocol handling are critical.

Datasheet Summary
Powered by GS/AI

The MPC8358EZQAGDDA is a microprocessor from the PowerQUICC II Pro series by Freescale Semiconductor, designed for high-performance communication applications. It features an e300 PowerPC core operating at a maximum frequency of 400 MHz, with a 32 KB instruction cache and a 32 KB data cache. The processor supports a single DDR SDRAM memory controller, enabling efficient data management for control and data plane processing. This device is equipped with a QUICC Engine module that facilitates interworking and switching between various protocols, including ATM and Ethernet, making it suitable for networking and telecommunications applications. The MPC8358E includes six universal communication controllers (UCCs) for flexible peripheral support and features such as dual I2C, a PCI controller, and a dedicated security engine. The processor is particularly well-suited for applications like DSLAMs, routers, and media gateways, where robust performance and protocol handling are critical.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8358EZQAGDDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8358EZQAGDDA-ND
Microprocessors MPC8358EZQAGDDA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8358EZQAGDDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8358EZQAGDDA
400MHZ Embedded Microprocessor MPU 694-MPC8358EZQAGDDA
IC MPU MPC83XX 400MHZ 668TEPBGA Product overview: MPC8358EZQAGDDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358EZQAGDDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 668TEPBGA Product overview: MPC8358EZQAGDDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358EZQAGDDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8358EZQAGDDA - 715432-MPC8358EZQAGDDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8358EZQAGDDA
715432-MPC8358EZQAGDDA
Embedded - Embedded - Microprocessors - MPC8358EZQAGDDA 715432-MPC8358EZQAGDDA
Manufacturer: NXP Win Source Part Number: 715432-MPC8358EZQAGD DA Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) USB: USB 1.x (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART Categories: Integrated Circuits Supplier Device Package: 668-PBGA-PGE (29x29) Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 668-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: MPC8358 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 715432-MPC8358EZQAGDDA
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Categories: Integrated Circuits
Supplier Device Package: 668-PBGA-PGE (29x29)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 668-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MPC8358
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microprocessors - MPC8358EZQAGDDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358EZQAGDDA
Embedded - Microprocessors MPC8358EZQAGDDA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8358EZQAGDDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8358EZQAGDDA
IC MPU MPC83XX 400MHZ 668TEPBGA

IC MPU MPC83XX 400MHZ 668TEPBGA

Supplier's Site
Microprocessors - MPC8358EZQAGDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358EZQAGDDA
Microprocessors MPC8358EZQAGDDA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Microprocessors - MPC8358EZQAGDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358EZQAGDDA
Microprocessors MPC8358EZQAGDDA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-TEPBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-TEPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8358EZQAGDDA-ND 694-MPC8358EZQAGDDA 715432-MPC8358EZQAGDDA MPC8358EZQAGDDA MPC8358EZQAGDDA MPC8358EZQAGDDA
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8358EZQAGDDA Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 668-BBGA Exposed Pad Other; Bulk BGA; Other; 668-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA716BHGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
Embedded - Microprocessors - AM29000-16GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details