NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8358EVRAGDGA

Description
IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358EVRAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358EVRAGDGA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358EVRAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358EVRAGDGA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8358EVRAGDGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8358EVRAGDGA
400MHZ Embedded Microprocessor MPU 694-MPC8358EVRAGDGA
IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358EVRAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358EVRAGDGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358EVRAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358EVRAGDGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14223-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14223-ND
Microprocessors 568-14223-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8358EVRAGDGA - 137896-MPC8358EVRAGDGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8358EVRAGDGA
137896-MPC8358EVRAGDGA
Embedded - Embedded - Microprocessors - MPC8358EVRAGDGA 137896-MPC8358EVRAGDGA
Manufacturer: NXP Win Source Part Number: 137896-MPC8358EVRAGD GA Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine, Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (1) USB: USB 1.x (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 668-PBGA-PGE (29x29) Speed(Frequency): 400MHz

Manufacturer: NXP
Win Source Part Number: 137896-MPC8358EVRAGDGA
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 668-PBGA-PGE (29x29)
Speed(Frequency): 400MHz

Buy Now Datasheet
Microprocessors - MPC8358EVRAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358EVRAGDGA
Microprocessors MPC8358EVRAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Microprocessors - MPC8358EVRAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358EVRAGDGA
Microprocessors MPC8358EVRAGDGA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Embedded - Microprocessors - MPC8358EVRAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358EVRAGDGA
Embedded - Microprocessors MPC8358EVRAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8358EVRAGDGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8358EVRAGDGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8358EVRAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site
Microprocessors - MPC8358EVRAGDGA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8358EVRAGDGA
Microprocessors MPC8358EVRAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8358EVRAGDGA 568-14223-ND 137896-MPC8358EVRAGDGA MPC8358EVRAGDGA MPC8358EVRAGDGA MPC8358EVRAGDGA MPC8358EVRAGDGA MPC8358EVRAGDGA
Product Name 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8358EVRAGDGA Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.2 V 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; Tray Other; 668-BBGA Exposed Pad P-BGA; Other; 668-PBGA-PGE (29x29) BGA; Other; 668-BBGA Exposed Pad Other; 668-BBGA Exposed Pad
Pin Count 668 668
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details