IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358EVRAGDDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358EVRAGDDA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 789275-MPC8358EVRAGD
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 668-BBGA Exposed Pad
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Family Name: MPC8358E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 668-PBGA-PGE (29x29)
Introduction Date: August 03, 2007
ECCN: 5A002.a.1
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
IC MPU MPC83XX 400MHZ 668BGA
IC MPU MPC83XX 400MHZ 668BGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
IC MPU MPC83XX 400MHZ 668BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8358EVRAGDDA | 789275-MPC8358EVRAGDDA | 568-14244-ND | MPC8358EVRAGDDA | MPC8358EVRAGDDA | MPC8358EVRAGDDA | MPC8358EVRAGDDA |
| Product Name | 400MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8358EVRAGDDA | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | PowerQUICC II Pro MPC83xx Processor | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 | |
| Supply Voltage | 1.2 V | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | ||||
| Package Type | Other; Tray | Other; 668-BBGA Exposed Pad | Other; 668-BBGA Exposed Pad | BGA; Other; 668-BBGA Exposed Pad | |||
| Pin Count | 668 | 668 | |||||
| Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |