Manufacturer: NXP USA Inc.
Win Source Part Number: 809371-MPC8358ECZQAG
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 668-PBGA-PGE (29x29)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 668-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Part Number Series: MPC8358
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358ECZQAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358ECZQAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
POWERQUICC RISC MICROPROCESSOR
IC MPU MPC83XX 400MHZ 668BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 809371-MPC8358ECZQAGDGA | MPC8358ECZQAGDGA-ND | 694-MPC8358ECZQAGDGA | MPC8358ECZQAGDGA | MPC8358ECZQAGDGA | MPC8358ECZQAGDGA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8358ECZQAGDGA | Microprocessors | 400MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC e300 | Active | PowerPC; PowerPC e300 |